Sumida America Components Inc. Fixed Inductors - CDEP105-1R3MC-50 CDEP105-1R3MC-50

Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 771442-CDEP105-1R3MC -50 Series: CDEP105 Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: Nonstandard Current Rating: 11.2A Shielding: Shielded Inductance: 1.3μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 16.8A Test Frequency: 100kHz Part Status: Obsolete(EOL) Family Name: CDEP Categories: Inductors, Coils, Chokes DC Resistance (DCR): 5.3 mOhm Max Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm) Height - Seated (Maximum): 0.220" (5.60mm) Alternative Parts (Cross-Reference): SER1052-132MTB; ASPI-5123U-1R4M-T; SCEP104L-1R4; SER1052-132MLB; Introduction Date: February 27, 2002 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 771442-CDEP105-1R3MC -50 Series: CDEP105 Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: Nonstandard Current Rating: 11.2A Shielding: Shielded Inductance: 1.3μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 16.8A Test Frequency: 100kHz Part Status: Obsolete(EOL) Family Name: CDEP Categories: Inductors, Coils, Chokes DC Resistance (DCR): 5.3 mOhm Max Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm) Height - Seated (Maximum): 0.220" (5.60mm) Alternative Parts (Cross-Reference): SER1052-132MTB; ASPI-5123U-1R4M-T; SCEP104L-1R4; SER1052-132MLB; Introduction Date: February 27, 2002 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - CDEP105-1R3MC-50
771442-CDEP105-1R3MC-50
Fixed Inductors - CDEP105-1R3MC-50 771442-CDEP105-1R3MC-50
Manufacturer: Sumida America Components Inc. Win Source Part Number: 771442-CDEP105-1R3MC -50 Series: CDEP105 Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: Nonstandard Current Rating: 11.2A Shielding: Shielded Inductance: 1.3μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 16.8A Test Frequency: 100kHz Part Status: Obsolete(EOL) Family Name: CDEP Categories: Inductors, Coils, Chokes DC Resistance (DCR): 5.3 mOhm Max Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm) Height - Seated (Maximum): 0.220" (5.60mm) Alternative Parts (Cross-Reference): SER1052-132MTB; ASPI-5123U-1R4M-T; SCEP104L-1R4; SER1052-132MLB; Introduction Date: February 27, 2002 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 771442-CDEP105-1R3MC-50
Series: CDEP105
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 125°C
Package: Nonstandard
Current Rating: 11.2A
Shielding: Shielded
Inductance: 1.3μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 16.8A
Test Frequency: 100kHz
Part Status: Obsolete(EOL)
Family Name: CDEP
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 5.3 mOhm Max
Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm)
Height - Seated (Maximum): 0.220" (5.60mm)
Alternative Parts (Cross-Reference): SER1052-132MTB; ASPI-5123U-1R4M-T; SCEP104L-1R4; SER1052-132MLB;
Introduction Date: February 27, 2002
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 771442-CDEP105-1R3MC-50
Product Name Fixed Inductors - CDEP105-1R3MC-50
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0603HP-5N6XJLW - 983615-0603HP-5N6XJLW - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Power Inductors - 1-2176783-0 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 10 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
100uH 4A 40mOhm Inductor and Choke - 839-DSO1-30-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers