Sumida America Components Inc. Fixed Inductors - CDEP105-0R5MC-32 CDEP105-0R5MC-32

Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1028819-CDEP105-0R5M C-32 Packaging: Reel - TR Type: Wirewound Current Rating: 13A Inductance: 500nH Height - Seated (Max): 0.220" (5.60mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 30.4A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 4.1 mOhm Max Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1028819-CDEP105-0R5M C-32 Packaging: Reel - TR Type: Wirewound Current Rating: 13A Inductance: 500nH Height - Seated (Max): 0.220" (5.60mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 30.4A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 4.1 mOhm Max Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - CDEP105-0R5MC-32
1028819-CDEP105-0R5MC-32
Fixed Inductors - CDEP105-0R5MC-32 1028819-CDEP105-0R5MC-32
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1028819-CDEP105-0R5M C-32 Packaging: Reel - TR Type: Wirewound Current Rating: 13A Inductance: 500nH Height - Seated (Max): 0.220" (5.60mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 30.4A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 4.1 mOhm Max Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1028819-CDEP105-0R5MC-32
Packaging: Reel - TR
Type: Wirewound
Current Rating: 13A
Inductance: 500nH
Height - Seated (Max): 0.220" (5.60mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 30.4A
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 4.1 mOhm Max
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1028819-CDEP105-0R5MC-32
Product Name Fixed Inductors - CDEP105-0R5MC-32
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0056uH 250MHz 0.76A Inductor and Choke - 71-0402CS-5N6XJEW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
High Frequency & RF Inductors - 4-2176075-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0056 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-5678-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details