Sumida America Components Inc. SMD 18A 2.2 MOHM Inductor and Choke CDEP104NP-0R3NC-88

Description
FIXED IND 360NH 18A 2.2 MOHM SMD Product overview: CDEP104NP-0R3NC-88 from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18A, 2.2 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18A, 2.2 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDEP104NP-0R3NC-8 8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 360NH 18A 2.2 MOHM SMD Product overview: CDEP104NP-0R3NC-88 from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18A, 2.2 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18A, 2.2 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDEP104NP-0R3NC-8 8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 18A 2.2 MOHM Inductor and Choke - 71-CDEP104NP-0R3NC-88 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 18A 2.2 MOHM Inductor and Choke
71-CDEP104NP-0R3NC-88
SMD 18A 2.2 MOHM Inductor and Choke 71-CDEP104NP-0R3NC-88
FIXED IND 360NH 18A 2.2 MOHM SMD Product overview: CDEP104NP-0R3NC-88 from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18A, 2.2 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18A, 2.2 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDEP104NP-0R3NC-8 8 can be used for catalog matching and distributor lookup.

FIXED IND 360NH 18A 2.2 MOHM SMD Product overview: CDEP104NP-0R3NC-88 from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18A, 2.2 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18A, 2.2 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDEP104NP-0R3NC-88 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - CDEP104NP-0R3NC-88-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDEP104NP-0R3NC-88-ND
Fixed Inductors CDEP104NP-0R3NC-88-ND
360nH Shielded Inductor 18A 2.2mOhm Max Nonstandard

360nH Shielded Inductor 18A 2.2mOhm Max Nonstandard

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327484-CDEP104NP-0R3NC-88 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327484-CDEP104NP-0R3NC-88
Inductors, Coils, Chokes - Fixed Inductors 1327484-CDEP104NP-0R3NC-88
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1327484-CDEP104NP-0R 3NC-88 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Shielding: Shielded Size / Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm) Inductance: 360 nH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 500 Mounting: Surface Mount Tolerance: ±30% Material - Core: Ferrite DC Resistance (DCR): 2.2mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) Current Rating (Amps): 18 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Current - Saturation (Isat): 24.2A RoHS Status: ROHS3 Compliant

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1327484-CDEP104NP-0R3NC-88
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Shielding: Shielded
Size / Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm)
Inductance: 360 nH
Height - Seated (Max): 0.177" (4.50mm)
Standard Package: 500
Mounting: Surface Mount
Tolerance: ±30%
Material - Core: Ferrite
DC Resistance (DCR): 2.2mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
Current Rating (Amps): 18 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Current - Saturation (Isat): 24.2A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CDEP104NP-0R3NC-88 CDEP104NP-0R3NC-88-ND 1327484-CDEP104NP-0R3NC-88
Product Name SMD 18A 2.2 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Power Inductor Standard
Core Material Ferrite Ferrite Ferrite
Inductance Range 0.3600 microH 0.3600 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2333JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1625813-2 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 10000 microH
View Details
Automotive 0.0095uH 250MHz 0.48A Inductor and Choke - 71-0402CS-9N5XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0095 microH
Inductance Tolerance 5 (+/- %)
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details