Sumida America Components Inc. Fixed Inductors CDEIR6D31FHF-4R7MC

Description
4.7µH Shielded Inductor 4.7A 26mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Inductor 4.7A 26mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1601-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1601-1-ND
Fixed Inductors 308-1601-1-ND
4.7µH Shielded Inductor 4.7A 26mOhm Max Nonstandard

4.7µH Shielded Inductor 4.7A 26mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1601-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1601-6-ND
Fixed Inductors 308-1601-6-ND
4.7µH Shielded Inductor 4.7A 26mOhm Max Nonstandard

4.7µH Shielded Inductor 4.7A 26mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1601-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1601-2-ND
Fixed Inductors 308-1601-2-ND
4.7µH Shielded Inductor 4.7A 26mOhm Max Nonstandard

4.7µH Shielded Inductor 4.7A 26mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-1601-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - AX97-10221-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - KQ0805TE47NJ - 959217-KQ0805TE47NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Common Mode Chokes - 486-3109-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-1N5 0201DS-1N5XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details