Sumida America Components Inc. Fixed Inductors CDC5D23BNP-4R7MC

Description
4.7µH Unshielded Inductor 1.6A 62mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Unshielded Inductor 1.6A 62mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDC5D23BNP-4R7MC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDC5D23BNP-4R7MC-ND
Fixed Inductors CDC5D23BNP-4R7MC-ND
4.7µH Unshielded Inductor 1.6A 62mOhm Max Nonstandard

4.7µH Unshielded Inductor 1.6A 62mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDC5D23BNP-4R7MC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N8 0201DS-7N8XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.7560 ohms
View Details
2 suppliers
Dual 5mH 30A Inductor and Choke - 839-DKIP-0233-3005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers