Sumida America Components Inc. Fixed Inductors CDC5D23BNP-470KC

Description
47µH Unshielded Inductor 490mA 546mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Unshielded Inductor 490mA 546mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDC5D23BNP-470KC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDC5D23BNP-470KC-ND
Fixed Inductors CDC5D23BNP-470KC-ND
47µH Unshielded Inductor 490mA 546mOhm Max Nonstandard

47µH Unshielded Inductor 490mA 546mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CDC5D23BNP-470KC
1028712-CDC5D23BNP-470KC
Fixed Inductors - CDC5D23BNP-470KC 1028712-CDC5D23BNP-470KC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1028712-CDC5D23BNP-4 70KC Packaging: Reel - TR Current Rating: 490mA Inductance: 47μH Height - Seated (Max): 0.098" (2.50mm) Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 546 mOhm Max Status: Active Temperature Range - Operating: -40°C to 100°C Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1028712-CDC5D23BNP-470KC
Packaging: Reel - TR
Current Rating: 490mA
Inductance: 47μH
Height - Seated (Max): 0.098" (2.50mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 546 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 100°C
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 47UH 490MA 546MOHM Inductor and Choke - 71-CDC5D23BNP-470KC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 490MA 546MOHM Inductor and Choke
71-CDC5D23BNP-470KC
SMD 47UH 490MA 546MOHM Inductor and Choke 71-CDC5D23BNP-470KC
FIXED IND 47UH 490MA 546MOHM SMD Product overview: CDC5D23BNP-470KC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 490MA, 546MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 490MA, 546MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDC5D23BNP-470KC can be used for catalog matching and distributor lookup.

FIXED IND 47UH 490MA 546MOHM SMD Product overview: CDC5D23BNP-470KC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 490MA, 546MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 490MA, 546MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDC5D23BNP-470KC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CDC5D23BNP-470KC-ND 1028712-CDC5D23BNP-470KC 71-CDC5D23BNP-470KC
Product Name Fixed Inductors Fixed Inductors - CDC5D23BNP-470KC SMD 47UH 490MA 546MOHM Inductor and Choke
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J182SAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 8-1624113-0 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.1600 microH
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3164-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
2 suppliers