Sumida America Components Inc. Fixed Inductors CDC5D23BNP-150KC

Description
15µH Unshielded Inductor 880mA 166mOhm Max 2323 (5858 Metric)
Request a Quote Datasheet
Description
15µH Unshielded Inductor 880mA 166mOhm Max 2323 (5858 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1876-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1876-1-ND
Fixed Inductors 308-1876-1-ND
15µH Unshielded Inductor 880mA 166mOhm Max 2323 (5858 Metric)

15µH Unshielded Inductor 880mA 166mOhm Max 2323 (5858 Metric)

Buy Now Datasheet
Fixed Inductors - 308-1876-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1876-2-ND
Fixed Inductors 308-1876-2-ND
15µH Unshielded Inductor 880mA 166mOhm Max 2323 (5858 Metric)

15µH Unshielded Inductor 880mA 166mOhm Max 2323 (5858 Metric)

Buy Now Datasheet
Fixed Inductors - 308-1876-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1876-6-ND
Fixed Inductors 308-1876-6-ND
15µH Unshielded Inductor 880mA 166mOhm Max 2323 (5858 Metric)

15µH Unshielded Inductor 880mA 166mOhm Max 2323 (5858 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-1876-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-1N4 0201DS-1N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-404R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0100 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 1889661 - RS Components, Ltd.
Specs
Core Material Nano Crystal
Application Common Mode Choke
Inductance Range 1350 microH
View Details
2 suppliers