Manufacturer: Sumida America Components Inc.
Win Source Part Number: 804427-CD75NP-820KC
Packaging: Reel
Mounting Style: SMD
Shielding: Unshielded
Inductance: 82μH
Tolerance: ±10%
Material - Core: Ferrite
DC Resistance (DCR): 370mOhm Max
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 0.307" L x 0.276" W (7.80mm x 7.00mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.217" (5.50mm)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Current Rating (Amps): 780mA
Inductance Frequency - Test: 2.52MHz
82µH Unshielded Inductor 780mA 370mOhm Max Nonstandard
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 804427-CD75NP-820KC | CD75NP-820KC-ND |
| Product Name | Fixed Inductors - CD75NP-820KC | Fixed Inductors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |
| Technology | Standard | |
| Core Material | Ferrite | Ferrite |
| Inductance Range | 82 microH | |
| DCR | 0.3700 ohms | 0.3700 ohms |