Sumida America Components Inc. Fixed Inductors CD75NP-471KC

Description
470µH Unshielded Inductor 340mA 1.96Ohm Max Nonstandard
Request a Quote Datasheet
Description
470µH Unshielded Inductor 340mA 1.96Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1874-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1874-2-ND
Fixed Inductors 308-1874-2-ND
470µH Unshielded Inductor 340mA 1.96Ohm Max Nonstandard

470µH Unshielded Inductor 340mA 1.96Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-1874-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-15N 016008C-15NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - CMT908-H3-B-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - 486-3160-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers