Sumida America Components Inc. Fixed Inductors CD75NP-120KC

Description
12µH Unshielded Inductor 2A 80mOhm Max Nonstandard
Request a Quote Datasheet
Description
12µH Unshielded Inductor 2A 80mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1870-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1870-2-ND
Fixed Inductors 308-1870-2-ND
12µH Unshielded Inductor 2A 80mOhm Max Nonstandard

12µH Unshielded Inductor 2A 80mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-1870-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-20N 0402CS-20NXJRW , 0402CS-20NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30820 - Triad Magnetics
Specs
Technology Standard
Inductance Range 82 microH
DCR 0.2400 ohms
View Details
2 suppliers
Fixed Inductors - 486-5710-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details