Sumida America Components Inc. Fixed Inductors CD73NP-271KC

Description
270µH Unshielded Inductor 290mA 1.306Ohm Max Nonstandard
Request a Quote Datasheet
Description
270µH Unshielded Inductor 290mA 1.306Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CD73NP-271KC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CD73NP-271KC-ND
Fixed Inductors CD73NP-271KC-ND
270µH Unshielded Inductor 290mA 1.306Ohm Max Nonstandard

270µH Unshielded Inductor 290mA 1.306Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CD73NP-271KC-ND
Product Name Fixed Inductors
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-R10 0402CS-R10XJRW , 0402CS-R10XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Rod Core Inductor - RC-8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 250 microH
DCR 0.2100 ohms
View Details
3 suppliers
Common Mode Chokes - 486-3241-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details