Sumida America Components Inc. Fixed Inductors CD54NP-390LC

Description
39µH Unshielded Inductor 800mA 320mOhm Max Nonstandard
Request a Quote Datasheet
Description
39µH Unshielded Inductor 800mA 320mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1864-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1864-2-ND
Fixed Inductors 308-1864-2-ND
39µH Unshielded Inductor 800mA 320mOhm Max Nonstandard

39µH Unshielded Inductor 800mA 320mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1864-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1864-1-ND
Fixed Inductors 308-1864-1-ND
39µH Unshielded Inductor 800mA 320mOhm Max Nonstandard

39µH Unshielded Inductor 800mA 320mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1864-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1864-6-ND
Fixed Inductors 308-1864-6-ND
39µH Unshielded Inductor 800mA 320mOhm Max Nonstandard

39µH Unshielded Inductor 800mA 320mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-1864-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R16M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX98-20471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 2.5 ohms
View Details
Fixed Inductors - 1674-CL0402-2474JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details