Sumida America Components Inc. Fixed Inductors CD54NP-221KC

Description
220µH Unshielded Inductor 350mA 1.57Ohm Max Nonstandard
Request a Quote Datasheet
Description
220µH Unshielded Inductor 350mA 1.57Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CD54NP-221KC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CD54NP-221KC-ND
Fixed Inductors CD54NP-221KC-ND
220µH Unshielded Inductor 350mA 1.57Ohm Max Nonstandard

220µH Unshielded Inductor 350mA 1.57Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CD54NP-221KC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

CMT8100 Series Common Mode Inductors - CMT-8107 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 2000 to ? microH
View Details
3 suppliers
Fixed Inductors - 50-ECS-MPIP0420-100MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers