Sumida America Components Inc. Fixed Inductors CD54NP-121KC

Description
120µH Unshielded Inductor 480mA 930mOhm Max Nonstandard
Request a Quote Datasheet
Description
120µH Unshielded Inductor 480mA 930mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CD54NP-121KC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CD54NP-121KC-ND
Fixed Inductors CD54NP-121KC-ND
120µH Unshielded Inductor 480mA 930mOhm Max Nonstandard

120µH Unshielded Inductor 480mA 930mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CD54NP-121KC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-1N9 0402CS-1N9XJRW , 0402CS-1N9XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - 1X97-10221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 4.47 ohms
View Details
Common Mode Chokes - 2322857 - RS Components, Ltd.
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Core Material Nano Crystal
Application Common Mode Choke
View Details