Sumida America Components Inc. Fixed Inductors CD54NP-101KC

Description
100µH Unshielded Inductor 520mA 700mOhm Max Nonstandard
Request a Quote Datasheet
Description
100µH Unshielded Inductor 520mA 700mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1861-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1861-1-ND
Fixed Inductors 308-1861-1-ND
100µH Unshielded Inductor 520mA 700mOhm Max Nonstandard

100µH Unshielded Inductor 520mA 700mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1861-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1861-2-ND
Fixed Inductors 308-1861-2-ND
100µH Unshielded Inductor 520mA 700mOhm Max Nonstandard

100µH Unshielded Inductor 520mA 700mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1861-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1861-6-ND
Fixed Inductors 308-1861-6-ND
100µH Unshielded Inductor 520mA 700mOhm Max Nonstandard

100µH Unshielded Inductor 520mA 700mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-1861-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0.56uH 3.62KOhm 7.9MHz Inductor and Choke - 71-0402AF-561XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.5600 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Fixed Inductors - AX02-302R2-T-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Common Mode Chokes - 486-3-143-899-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details