Sumida America Components Inc. 4.7UH 1.62A 109MOHM Inductor and Choke CD43T125NP-4R7MC

Description
FIXED IND 4.7UH 1.62A 109MOHM SM Product overview: CD43T125NP-4R7MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 1.62A, 109MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 1.62A, 109MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CD43T125NP-4R7MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 4.7UH 1.62A 109MOHM SM Product overview: CD43T125NP-4R7MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 1.62A, 109MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 1.62A, 109MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CD43T125NP-4R7MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.7UH 1.62A 109MOHM Inductor and Choke - 71-CD43T125NP-4R7MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7UH 1.62A 109MOHM Inductor and Choke
71-CD43T125NP-4R7MC
4.7UH 1.62A 109MOHM Inductor and Choke 71-CD43T125NP-4R7MC
FIXED IND 4.7UH 1.62A 109MOHM SM Product overview: CD43T125NP-4R7MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 1.62A, 109MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 1.62A, 109MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CD43T125NP-4R7MC can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 1.62A 109MOHM SM Product overview: CD43T125NP-4R7MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 1.62A, 109MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 1.62A, 109MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CD43T125NP-4R7MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - CD43T125NP-4R7MC - 866115-CD43T125NP-4R7MC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - CD43T125NP-4R7MC
866115-CD43T125NP-4R7MC
Fixed Inductors - CD43T125NP-4R7MC 866115-CD43T125NP-4R7MC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 866115-CD43T125NP-4R 7MC Series: CD43/T125 Operating Temperature Range: -40°C ~ 125°C Features: 4.7 µH Unshielded - Inductor 1.62 A 109mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8504.50.8000

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 866115-CD43T125NP-4R7MC
Series: CD43/T125
Operating Temperature Range: -40°C ~ 125°C
Features: 4.7 µH Unshielded - Inductor 1.62 A 109mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8504.50.8000

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CD43T125NP-4R7MC 866115-CD43T125NP-4R7MC
Product Name 4.7UH 1.62A 109MOHM Inductor and Choke Fixed Inductors - CD43T125NP-4R7MC
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Power Inductor
Core Material Ferrite
Unlock Full Specs
to access all available technical data