Sumida America Components Inc. Fixed Inductors CD43NP-2R2MC

Description
2.2µH Unshielded Inductor 2.25A 71.2mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Unshielded Inductor 2.25A 71.2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CD43NP-2R2MC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CD43NP-2R2MC-ND
Fixed Inductors CD43NP-2R2MC-ND
2.2µH Unshielded Inductor 2.25A 71.2mOhm Max Nonstandard

2.2µH Unshielded Inductor 2.25A 71.2mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CD43NP-2R2MC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-4R7MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
E - Core Common Mode Inductor - CME2425-8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 40500 to ? microH
DCR 1.26 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2185JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details