Sumida America Components Inc. Fixed Inductors CD43NP-1R4MC

Description
1.4µH Unshielded Inductor 2.5A 56.2mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.4µH Unshielded Inductor 2.5A 56.2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CD43NP-1R4MC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CD43NP-1R4MC-ND
Fixed Inductors CD43NP-1R4MC-ND
1.4µH Unshielded Inductor 2.5A 56.2mOhm Max Nonstandard

1.4µH Unshielded Inductor 2.5A 56.2mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CD43NP-1R4MC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-8N9 0402DC-8N9XJRW , 0402DC-8N9XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.8900 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-A21A-0103-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details