Sumida America Components Inc. Fixed Inductors CD43NP-180MC

Description
18µH Unshielded Inductor 740mA 338mOhm Max Nonstandard
Request a Quote Datasheet
Description
18µH Unshielded Inductor 740mA 338mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CD43NP-180MC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CD43NP-180MC-ND
Fixed Inductors CD43NP-180MC-ND
18µH Unshielded Inductor 740mA 338mOhm Max Nonstandard

18µH Unshielded Inductor 740mA 338mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CD43NP-180MC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-1N1 016008C-1N1XKRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - FIRCH-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Common Mode Chokes - 486-3163-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
2 suppliers