Sumida America Components Inc. Fixed Inductors CD43NP-100MC

Description
10µH Unshielded Inductor 1.04A 182mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Unshielded Inductor 1.04A 182mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1855-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1855-2-ND
Fixed Inductors 308-1855-2-ND
10µH Unshielded Inductor 1.04A 182mOhm Max Nonstandard

10µH Unshielded Inductor 1.04A 182mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1855-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1855-1-ND
Fixed Inductors 308-1855-1-ND
10µH Unshielded Inductor 1.04A 182mOhm Max Nonstandard

10µH Unshielded Inductor 1.04A 182mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1855-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1855-6-ND
Fixed Inductors 308-1855-6-ND
10µH Unshielded Inductor 1.04A 182mOhm Max Nonstandard

10µH Unshielded Inductor 1.04A 182mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - CD43NP-100MC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CD43NP-100MC
Fixed Inductors CD43NP-100MC
FIXED IND 10UH 1.04A 182MOHM SMD

FIXED IND 10UH 1.04A 182MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-1855-2-ND CD43NP-100MC
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz Inductor and Choke - 71-0402CS-15NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0150 microH
Inductance Tolerance 2 (+/- %)
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-7 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 8.87 to ? microH
Rated DC Current 8100 milliamps
View Details
3 suppliers
Common Mode Chokes - 486-3-108-437-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details