Sumida America Components Inc. Fixed Inductors CD30D22HF-8R2MC

Description
8.2µH Unshielded Wirewound Inductor 970mA 265mOhm Max Nonstandard
Request a Quote Datasheet
Description
8.2µH Unshielded Wirewound Inductor 970mA 265mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CD30D22HF-8R2MC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CD30D22HF-8R2MC-ND
Fixed Inductors CD30D22HF-8R2MC-ND
8.2µH Unshielded Wirewound Inductor 970mA 265mOhm Max Nonstandard

8.2µH Unshielded Wirewound Inductor 970mA 265mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CD30D22HF-8R2MC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N0 0201DS-7N0XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2835-041 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 8000 to 150 microH
View Details
2 suppliers
Dual 3000uH 40A 0.006Ohm Inductor and Choke - 839-DKIP-0233-4003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 3000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers