Sumida America Components Inc. Inductors, Coils, Chokes - Fixed Inductors CD105-101KC

Description
Win Source Part Number: 1051458-CD105-101KC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CD105 Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Unshielded Inductance: 100 µH Height - Seated (Max): 0.228" (5.80mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Frequency - Self Resonant: 7.64MHz Package / Case: Nonstandard DC Resistance (DCR): 350mOhm Max Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.394" L x 0.354" W (10.00mm x 9.00mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 970 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Other Names: CD105101KC,308-1342- 2,308-1342-1,Q242802 5,CD105-101KC-ND Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1051458-CD105-101KC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CD105 Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Unshielded Inductance: 100 µH Height - Seated (Max): 0.228" (5.80mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Frequency - Self Resonant: 7.64MHz Package / Case: Nonstandard DC Resistance (DCR): 350mOhm Max Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.394" L x 0.354" W (10.00mm x 9.00mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 970 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Other Names: CD105101KC,308-1342- 2,308-1342-1,Q242802 5,CD105-101KC-ND Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1051458-CD105-101KC
Inductors, Coils, Chokes - Fixed Inductors 1051458-CD105-101KC
Win Source Part Number: 1051458-CD105-101KC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CD105 Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Unshielded Inductance: 100 µH Height - Seated (Max): 0.228" (5.80mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Frequency - Self Resonant: 7.64MHz Package / Case: Nonstandard DC Resistance (DCR): 350mOhm Max Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.394" L x 0.354" W (10.00mm x 9.00mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 970 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Other Names: CD105101KC,308-1342- 2,308-1342-1,Q242802 5,CD105-101KC-ND Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1051458-CD105-101KC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CD105
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Unshielded
Inductance: 100 µH
Height - Seated (Max): 0.228" (5.80mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Frequency - Self Resonant: 7.64MHz
Package / Case: Nonstandard
DC Resistance (DCR): 350mOhm Max
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 0.394" L x 0.354" W (10.00mm x 9.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 970 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Sumida America Components Inc.
Other Names: CD105101KC,308-1342-2,308-1342-1,Q2428025,CD105-101KC-ND
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1051458-CD105-101KC
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1909784P - RS Components, Ltd.
Specs
Inductance Range 0.1200 microH
DCR 0.3200 ohms
Rated DC Current 400 milliamps
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details