Sumida America Components Inc. Fixed Inductors CD104NP-561KC

Description
560µH Unshielded Inductor 320mA 1.904Ohm Max Nonstandard
Request a Quote Datasheet
Description
560µH Unshielded Inductor 320mA 1.904Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CD104NP-561KC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CD104NP-561KC-ND
Fixed Inductors CD104NP-561KC-ND
560µH Unshielded Inductor 320mA 1.904Ohm Max Nonstandard

560µH Unshielded Inductor 320mA 1.904Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CD104NP-561KC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz Inductor and Choke - 71-0402CS-9N5XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0095 microH
Inductance Tolerance 2 (+/- %)
View Details
Rod Core Inductor - RC-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 5600 microH
DCR 6.1 ohms
View Details
3 suppliers
Fixed Inductors - DSH-31-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details