Sumida America Components Inc. Fixed Inductors CD104NP-390MC

Description
39µH Unshielded Inductor 1.2A 151mOhm Max Nonstandard
Request a Quote Datasheet
Description
39µH Unshielded Inductor 1.2A 151mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CD104NP-390MC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CD104NP-390MC-ND
Fixed Inductors CD104NP-390MC-ND
39µH Unshielded Inductor 1.2A 151mOhm Max Nonstandard

39µH Unshielded Inductor 1.2A 151mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CD104NP-390MC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0047uH 250MHz 0.64A Inductor and Choke - 71-0402CS-4N7XJEW - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Core Material Ceramic
Inductance Range 0.0047 microH
View Details
Common Mode Chokes - 237-2281-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Through-Hole 200uH 1A 600V Inductor and Choke - 839-DS1-175-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 200 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers