The Current Transformer model 8SHT from Crompton Te Connectivity features a window diameter of 3.25 inches and is designed for metering applications. It operates within a frequency range of 50 to 400 Hz and has an insulation level of 600 volts with a 10kV BIL full wave rating. The transformer has a secondary winding resistance of 0 ohms at 75°C and a continuous thermal rating factor at 30°C and 55°C. It is equipped with brass stud terminals (No 8-32) and flexible leads that are UL 1015 and CSA approved, measuring 24 inches in length. The product is CSA and UL approved, ensuring compliance with safety standards. The approximate weight of the transformer is 2.5 lbs. A mounting bracket kit is required for installation and must be ordered separately.
CURRENT TRANSFORMER; CT Construction:ANSI Rated Window Type; Current Ratio:300:5; Accuracy Class:Class 1; Power Rating:15VA; Window Diameter:82.6mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Bracket Mount; Features:3.25" RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transformers |
| Product Number | 42M4089 |
| Product Name | Current Transformer; Ct Construction Crompton Te Connectivity |
| Operating Frequency | 50 to 400 Hz |