Manufacturer: Sumida America Components Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1173752-A06-N038-A
Number of Conductors: 6
Conductor Material: Copper, Tin
Categories: Custom Parts
Alternative Parts (Cross-Reference): A06N038A;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Mount: Cable
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Voltage Rating (DC): 300 V
Wire/Cable Gauge: 24 AWG
Max Current Rating: 3 A
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1173752-A06-N038-A |
| Product Name | Custom Parts - Custom Parts (0 - A) - A06-N038-A |