Sumida America Components Inc. Fixed Inductors 252012CDMCDS-1R0MC

Description
1µH Shielded Wirewound Inductor 3.1A 35mOhm 1008 (2520 Metric)
Request a Quote Datasheet
Description
1µH Shielded Wirewound Inductor 3.1A 35mOhm 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2342-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2342-2-ND
Fixed Inductors 308-2342-2-ND
1µH Shielded Wirewound Inductor 3.1A 35mOhm 1008 (2520 Metric)

1µH Shielded Wirewound Inductor 3.1A 35mOhm 1008 (2520 Metric)

Buy Now Datasheet
SMD 1UH 3.1A 35 MOHM Inductor and Choke - 71-252012CDMCDS-1R0MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 3.1A 35 MOHM Inductor and Choke
71-252012CDMCDS-1R0MC
SMD 1UH 3.1A 35 MOHM Inductor and Choke 71-252012CDMCDS-1R0MC
FIXED IND 1UH 3.1A 35 MOHM SMD Product overview: 252012CDMCDS-1R0MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3.1A, 35 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3.1A, 35 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-252012CDMCDS-1R0M C can be used for catalog matching and distributor lookup.

FIXED IND 1UH 3.1A 35 MOHM SMD Product overview: 252012CDMCDS-1R0MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3.1A, 35 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3.1A, 35 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-252012CDMCDS-1R0MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1146012-252012CDMCDS-1R0MC
Inductors, Coils, Chokes - Fixed Inductors 1146012-252012CDMCDS-1R0MC
Win Source Part Number: 1146012-252012CDMCDS -1R0MC Category: Inductors, Coils, Chokes>Fixed Inductors Series: 252012CDMC/DS Type: Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Package / Case: 1008 (2520 Metric) DC Resistance (DCR): 35mOhm Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.1 A Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Other Names: 308-2342-6,308-2342- 1,308-2342-2 Product Status: Obsolete Current - Saturation (Isat): 3.4A

Win Source Part Number: 1146012-252012CDMCDS-1R0MC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: 252012CDMC/DS
Type: Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 1 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Package / Case: 1008 (2520 Metric)
DC Resistance (DCR): 35mOhm
Supplier Device Package: 1008 (2520 Metric)
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.1 A
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.4000
Mfr: Sumida America Components Inc.
Other Names: 308-2342-6,308-2342-1,308-2342-2
Product Status: Obsolete
Current - Saturation (Isat): 3.4A

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-2342-2-ND 71-252012CDMCDS-1R0MC 1146012-252012CDMCDS-1R0MC
Product Name Fixed Inductors SMD 1UH 3.1A 35 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Wirewound Wirewound Wirewound
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5716-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1712-3627453226C470KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details