Sumida America Components Inc. Fixed Inductors 252012CDMCDDS-R68MC

Description
680nH Shielded Molded Inductor 5.5A 30mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
680nH Shielded Molded Inductor 5.5A 30mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2602-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2602-2-ND
Fixed Inductors 308-2602-2-ND
680nH Shielded Molded Inductor 5.5A 30mOhm Max 1008 (2520 Metric)

680nH Shielded Molded Inductor 5.5A 30mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 308-2602-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2602-1-ND
Fixed Inductors 308-2602-1-ND
680nH Shielded Molded Inductor 5.5A 30mOhm Max 1008 (2520 Metric)

680nH Shielded Molded Inductor 5.5A 30mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1329337-252012CDMCDDS-R68MC - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1329337-252012CDMCDDS-R68MC
Inductors, Coils, Chokes - Fixed Inductors 1329337-252012CDMCDDS-R68MC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1329337-252012CDMCDD S-R68MC Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Molded Shielding: Shielded Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Inductance: 680 nH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±20% Material - Core: Metal Composite DC Resistance (DCR): 30mOhm Max Supplier Device Package: 1008 Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1008 (2520 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) Current Rating (Amps): 5.5 A Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Other Part Number: 308-2602-6,308-2602- 1,308-2602-2 Current - Saturation (Isat): 5.4A RoHS Status: ROHS3 Compliant

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1329337-252012CDMCDDS-R68MC
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Molded
Shielding: Shielded
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Inductance: 680 nH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Metal Composite
DC Resistance (DCR): 30mOhm Max
Supplier Device Package: 1008
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1008 (2520 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5.5 A
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.8000
Other Part Number: 308-2602-6,308-2602-1,308-2602-2
Current - Saturation (Isat): 5.4A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 5.5A 30 MOHM Inductor and Choke - 71-252012CDMCDDS-R68MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5.5A 30 MOHM Inductor and Choke
71-252012CDMCDDS-R68MC
SMD 5.5A 30 MOHM Inductor and Choke 71-252012CDMCDDS-R68MC
FIXED IND 680NH 5.5A 30 MOHM SMD Product overview: 252012CDMCDDS-R68MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.5A, 30 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.5A, 30 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-252012CDMCDDS-R68 MC can be used for catalog matching and distributor lookup.

FIXED IND 680NH 5.5A 30 MOHM SMD Product overview: 252012CDMCDDS-R68MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.5A, 30 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.5A, 30 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-252012CDMCDDS-R68MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
252012CDMCDDS-R68MC
Inductors/Coils/Transformers >> Power Inductors 252012CDMCDDS-R68MC
680nH ±20% 6.3A 1008 Power Inductors ROHS

680nH ±20% 6.3A 1008 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 308-2602-2-ND 1329337-252012CDMCDDS-R68MC 71-252012CDMCDDS-R68MC 252012CDMCDDS-R68MC
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 5.5A 30 MOHM Inductor and Choke Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Metal Composite Metal
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8116 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 50000 to ? microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2394JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details