FIXED IND 2.2UH 3A 82 MOHM SMD Product overview: 252012CDMCDDS-2R2MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 3A, 82 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 3A, 82 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-252012CDMCDDS-2R2
Win Source Part Number: 1370282-252012CDMCDD
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 44 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Sumida America Components Inc.
Series: 252012CDMCD/DS
Package: Tape & Reel
Product Status: Active
Package / Case: 1008 (2520 Metric)
Supplier Device Package: 1008
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max): 0.047" (1.20mm)
ECCN: EAR99
Material - Core: Metal Composite
Inductance: 2.2 µH
Current Rating (Amps): 3 A
Current - Saturation (Isat): 2.8A
Shielding: Shielded
DC Resistance (DCR): 82mOhm Max
Inductance Frequency - Test: 1 MHz
2.2µH Shielded Molded Inductor 3A 82mOhm Max 1008 (2520 Metric)
2.2µH Shielded Molded Inductor 3A 82mOhm Max 1008 (2520 Metric)
2.2µH Shielded Molded Inductor 3A 82mOhm Max 1008 (2520 Metric)
2.2uH ±20% 3.3A 1008 Power Inductors ROHS
FIXED IND 2.2UH 3A 82 MOHM SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 71-252012CDMCDDS-2R2MC | 1370282-252012CDMCDDS-2R2MC | 308-2605-6-ND | 252012CDMCDDS-2R2MC | 252012CDMCDDS-2R2MC |
| Product Name | SMD 2.2UH 3A 82 MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Inductors/Coils/Transformers >> Power Inductors | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||
| Technology | Molded | Standard | Molded | ||
| Core Material | Metal | Metal Composite | Metal Composite | ||
| Inductance Range | 2.2 microH | 2.2 microH | 2.2 microH | 2.2 microH |