FIXED IND 680NH 4.2A 37 MOHM SMD Product overview: 252010CDMCDDS-R68MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.2A, 37 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.2A, 37 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-252010CDMCDDS-R68
680nH Shielded Molded Inductor 4.2A 37mOhm Max 1008 (2520 Metric)
680nH Shielded Molded Inductor 4.2A 37mOhm Max 1008 (2520 Metric)
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-252010CDMCDDS-R68MC | 308-2607-2-ND |
| Product Name | SMD 4.2A 37 MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology |
| Technology | Molded | |
| Inductance Range | 0.6800 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |