Sumida America Components Inc. Fixed Inductors 252010CDMCDDS-1R5MC

Description
1.5µH Shielded Molded Inductor 3A 72mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
1.5µH Shielded Molded Inductor 3A 72mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2609-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2609-6-ND
Fixed Inductors 308-2609-6-ND
1.5µH Shielded Molded Inductor 3A 72mOhm Max 1008 (2520 Metric)

1.5µH Shielded Molded Inductor 3A 72mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 308-2609-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2609-1-ND
Fixed Inductors 308-2609-1-ND
1.5µH Shielded Molded Inductor 3A 72mOhm Max 1008 (2520 Metric)

1.5µH Shielded Molded Inductor 3A 72mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-2609-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-4N7 0302CS-4N7XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Smoothing Filter Chokes - C-1X - Triad Magnetics
Specs
Inductance Range 1.50E7 microH
Rated DC Current 20 milliamps
DCR 1000 ohms
View Details
4 suppliers
Common Mode Chokes - 486-DKFP-B21B-1N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details