SUMIDA AG SMD 1UH 4A 48 MOHM Inductor and Choke 252010CDMCDDS-1R0MC

Description
FIXED IND 1UH 4A 48 MOHM SMD Product overview: 252010CDMCDDS-1R0MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 4A, 48 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 4A, 48 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-252010CDMCDDS-1R0 MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1UH 4A 48 MOHM SMD Product overview: 252010CDMCDDS-1R0MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 4A, 48 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 4A, 48 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-252010CDMCDDS-1R0 MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1UH 4A 48 MOHM Inductor and Choke - 71-252010CDMCDDS-1R0MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 4A 48 MOHM Inductor and Choke
71-252010CDMCDDS-1R0MC
SMD 1UH 4A 48 MOHM Inductor and Choke 71-252010CDMCDDS-1R0MC
FIXED IND 1UH 4A 48 MOHM SMD Product overview: 252010CDMCDDS-1R0MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 4A, 48 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 4A, 48 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-252010CDMCDDS-1R0 MC can be used for catalog matching and distributor lookup.

FIXED IND 1UH 4A 48 MOHM SMD Product overview: 252010CDMCDDS-1R0MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 4A, 48 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 4A, 48 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-252010CDMCDDS-1R0MC can be used for catalog matching and distributor lookup.

Supplier's Site
Fixed Inductors - 308-2608-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2608-1-ND
Fixed Inductors 308-2608-1-ND
1µH Shielded Molded Inductor 4A 48mOhm Max 1008 (2520 Metric)

1µH Shielded Molded Inductor 4A 48mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
SMD POWER INDUCTOR - 738-252010CDMCDDS-1R0MC - Utmel Electronic Limited
Hong Kong, China
SMD POWER INDUCTOR
738-252010CDMCDDS-1R0MC
SMD POWER INDUCTOR 738-252010CDMCDDS-1R0MC
SMD POWER INDUCTOR

SMD POWER INDUCTOR

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
252010CDMCDDS-1R0MC
Inductors/Coils/Transformers >> Power Inductors 252010CDMCDDS-1R0MC
3.4A 1uH ±20% 3.4A 1008 Power Inductors ROHS

3.4A 1uH ±20% 3.4A 1008 Power Inductors ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Inductors - 252010CDMCDDS-1R0MC - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Power Inductors
252010CDMCDDS-1R0MC
Integrated Circuits (ICs) - Power Inductors 252010CDMCDDS-1R0MC
Integrated Circuits (ICs) - Power Inductors

Integrated Circuits (ICs) - Power Inductors

Supplier's Site
Fixed Inductors 252010CDMCDDS-1R0MC
FIXED IND 1UH 4A 48 MOHM SMD

FIXED IND 1UH 4A 48 MOHM SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited LCSC Electronics Technology (HK) Limited Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Chip Inductors Inductors, Coils, and Chokes
Product Number 71-252010CDMCDDS-1R0MC 308-2608-1-ND 738-252010CDMCDDS-1R0MC 252010CDMCDDS-1R0MC 252010CDMCDDS-1R0MC 252010CDMCDDS-1R0MC
Product Name SMD 1UH 4A 48 MOHM Inductor and Choke Fixed Inductors SMD POWER INDUCTOR Inductors/Coils/Transformers >> Power Inductors Integrated Circuits (ICs) - Power Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Molded Molded
Inductance Range 1 microH 1 microH 1 microH 1 microH 1 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-404R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0100 ohms
View Details
2 suppliers
Surface Mount Inductors - 2567689P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0056 microH
DCR 0.2000 ohms
View Details