Sumida America Components Inc. SMD 4.2A 43 MOHM Inductor and Choke 201610CDMCDDS-R68MC

Description
FIXED IND 680NH 4.2A 43 MOHM SMD Product overview: 201610CDMCDDS-R68MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.2A, 43 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.2A, 43 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-201610CDMCDDS-R68 MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 680NH 4.2A 43 MOHM SMD Product overview: 201610CDMCDDS-R68MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.2A, 43 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.2A, 43 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-201610CDMCDDS-R68 MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4.2A 43 MOHM Inductor and Choke - 71-201610CDMCDDS-R68MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.2A 43 MOHM Inductor and Choke
71-201610CDMCDDS-R68MC
SMD 4.2A 43 MOHM Inductor and Choke 71-201610CDMCDDS-R68MC
FIXED IND 680NH 4.2A 43 MOHM SMD Product overview: 201610CDMCDDS-R68MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.2A, 43 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.2A, 43 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-201610CDMCDDS-R68 MC can be used for catalog matching and distributor lookup.

FIXED IND 680NH 4.2A 43 MOHM SMD Product overview: 201610CDMCDDS-R68MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.2A, 43 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.2A, 43 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-201610CDMCDDS-R68MC can be used for catalog matching and distributor lookup.

Supplier's Site
Fixed Inductors - 308-2613-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2613-2-ND
Fixed Inductors 308-2613-2-ND
680nH Shielded Molded Inductor 4.2A 43mOhm Max 0806 (2016 Metric)

680nH Shielded Molded Inductor 4.2A 43mOhm Max 0806 (2016 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-201610CDMCDDS-R68MC 308-2613-2-ND
Product Name SMD 4.2A 43 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Molded
Inductance Range 0.6800 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-4N7 0402CS-4N7XJRW , 0402CS-4N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - UT2020-005 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 450 to 100 microH
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-B22B-D810-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details