SUMIDA AG Fixed Inductors 201610CDMCDDS-R47MC

Description
470nH Shielded Molded Inductor 4.6A 32mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
470nH Shielded Molded Inductor 4.6A 32mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2612-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2612-2-ND
Fixed Inductors 308-2612-2-ND
470nH Shielded Molded Inductor 4.6A 32mOhm Max 0806 (2016 Metric)

470nH Shielded Molded Inductor 4.6A 32mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 308-2612-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2612-1-ND
Fixed Inductors 308-2612-1-ND
470nH Shielded Molded Inductor 4.6A 32mOhm Max 0806 (2016 Metric)

470nH Shielded Molded Inductor 4.6A 32mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
SMD 4.6A 32 MOHM Inductor and Choke - 71-201610CDMCDDS-R47MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.6A 32 MOHM Inductor and Choke
71-201610CDMCDDS-R47MC
SMD 4.6A 32 MOHM Inductor and Choke 71-201610CDMCDDS-R47MC
FIXED IND 470NH 4.6A 32 MOHM SMD Product overview: 201610CDMCDDS-R47MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.6A, 32 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.6A, 32 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-201610CDMCDDS-R47 MC can be used for catalog matching and distributor lookup.

FIXED IND 470NH 4.6A 32 MOHM SMD Product overview: 201610CDMCDDS-R47MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.6A, 32 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.6A, 32 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-201610CDMCDDS-R47MC can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
201610CDMCDDS-R47MC
Inductors/Coils/Transformers >> Power Inductors 201610CDMCDDS-R47MC
4.6A 470nH ±20% 4.8A 0806 Power Inductors ROHS

4.6A 470nH ±20% 4.8A 0806 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 308-2612-2-ND 71-201610CDMCDDS-R47MC 201610CDMCDDS-R47MC
Product Name Fixed Inductors SMD 4.6A 32 MOHM Inductor and Choke Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32CTE2R2J - 1150894-KL32CTE2R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 2.2 microH
DCR 1 ohms
View Details
Power Inductors - 1-2176639-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 150 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers