Sumida America Components Inc. SMD 6.3A 20 MOHM Inductor and Choke 201610CDMCDDS-R24MC

Description
FIXED IND 240NH 6.3A 20 MOHM SMD Product overview: 201610CDMCDDS-R24MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3A, 20 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.3A, 20 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-201610CDMCDDS-R24 MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 240NH 6.3A 20 MOHM SMD Product overview: 201610CDMCDDS-R24MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3A, 20 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.3A, 20 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-201610CDMCDDS-R24 MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 6.3A 20 MOHM Inductor and Choke - 71-201610CDMCDDS-R24MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.3A 20 MOHM Inductor and Choke
71-201610CDMCDDS-R24MC
SMD 6.3A 20 MOHM Inductor and Choke 71-201610CDMCDDS-R24MC
FIXED IND 240NH 6.3A 20 MOHM SMD Product overview: 201610CDMCDDS-R24MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3A, 20 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.3A, 20 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-201610CDMCDDS-R24 MC can be used for catalog matching and distributor lookup.

FIXED IND 240NH 6.3A 20 MOHM SMD Product overview: 201610CDMCDDS-R24MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3A, 20 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.3A, 20 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-201610CDMCDDS-R24MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 308-2611-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2611-2-ND
Fixed Inductors 308-2611-2-ND
240nH Shielded Molded Inductor 6.3A 20mOhm Max 0806 (2016 Metric)

240nH Shielded Molded Inductor 6.3A 20mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 308-2611-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2611-1-ND
Fixed Inductors 308-2611-1-ND
240nH Shielded Molded Inductor 6.3A 20mOhm Max 0806 (2016 Metric)

240nH Shielded Molded Inductor 6.3A 20mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 308-2611-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2611-6-ND
Fixed Inductors 308-2611-6-ND
240nH Shielded Molded Inductor 6.3A 20mOhm Max 0806 (2016 Metric)

240nH Shielded Molded Inductor 6.3A 20mOhm Max 0806 (2016 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-201610CDMCDDS-R24MC 308-2611-2-ND
Product Name SMD 6.3A 20 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Molded
Core Material Metal Metal Composite
Inductance Range 0.2400 microH
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz Inductor and Choke - 71-0402CS-3N3XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0033 microH
Inductance Tolerance 5 (+/- %)
View Details
AX1005 - 102K Series SMD Power Shielded Inductors - AX1005-102K - Triad Magnetics
Specs
Technology Standard
DCR 0.0032 ohms
Rated DC Current 220 milliamps
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3097-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers