Sumida America Components Inc. Fixed Inductors 177CDMCCDS-330MC

Description
33µH Shielded Molded Inductor 7.2A 38mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Shielded Molded Inductor 7.2A 38mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2583-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2583-1-ND
Fixed Inductors 308-2583-1-ND
33µH Shielded Molded Inductor 7.2A 38mOhm Max Nonstandard

33µH Shielded Molded Inductor 7.2A 38mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2583-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2583-2-ND
Fixed Inductors 308-2583-2-ND
33µH Shielded Molded Inductor 7.2A 38mOhm Max Nonstandard

33µH Shielded Molded Inductor 7.2A 38mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-2583-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Rod Core Inductor - RC-6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 560 microH
DCR 0.6000 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J184JAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details