Sumida America Components Inc. Fixed Inductors 177CDMCCDS-220MC

Description
22µH Shielded Molded Inductor 8.8A 25.3mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Molded Inductor 8.8A 25.3mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2581-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2581-2-ND
Fixed Inductors 308-2581-2-ND
22µH Shielded Molded Inductor 8.8A 25.3mOhm Max Nonstandard

22µH Shielded Molded Inductor 8.8A 25.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2581-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2581-1-ND
Fixed Inductors 308-2581-1-ND
22µH Shielded Molded Inductor 8.8A 25.3mOhm Max Nonstandard

22µH Shielded Molded Inductor 8.8A 25.3mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-2581-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-3N0 0402CT-3N0XJRW , 0402CT-3N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
CMT8100 Series Common Mode Inductors - CMT-8115 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 1200 to ? microH
View Details
3 suppliers
Common Mode Chokes - 486-DFKF-18-0002-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details