15µH Shielded Molded Inductor 12.5A 14.7mOhm Max Nonstandard
15µH Shielded Molded Inductor 12.5A 14.7mOhm Max Nonstandard
15µH Shielded Molded Inductor 12.5A 14.7mOhm Max Nonstandard
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 308-2579-6-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Metal |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |