33µH Shielded Molded Inductor 6A 57mOhm Max Nonstandard
33µH Shielded Molded Inductor 6A 57mOhm Max Nonstandard
33µH Shielded Molded Inductor 6A 57mOhm Max Nonstandard
FIXED IND 33UH 6A 57 MOHM SMD Product overview: 125CDMCCDS-330MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 6A, 57 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 6A, 57 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-125CDMCCDS-330MC can be used for catalog matching and distributor lookup.
Manufacturer: Sumida America Components Inc.
Win Source Part Number: 853894-125CDMCCDS-33
Series: 125CDMCC/DS
Features: 33 µH Inductor 6 A
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
HTSUS: 8504.50.4000
Other Part Number: 308-2568-6, 308-2568-2, 308-2568-1
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 308-2568-1-ND | 71-125CDMCCDS-330MC | 853894-125CDMCCDS-330MC |
| Product Name | Fixed Inductors | SMD 33UH 6A 57 MOHM Inductor and Choke | Fixed Inductors - 125CDMCCDS-330MC |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | |
| Core Material | Metal | Metal | |
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |