Sumida America Components Inc. Fixed Inductors 125CDMCCDS-1R0MC

Description
1µH Shielded Molded Inductor 28A 1.9mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Molded Inductor 28A 1.9mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2563-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2563-2-ND
Fixed Inductors 308-2563-2-ND
1µH Shielded Molded Inductor 28A 1.9mOhm Max Nonstandard

1µH Shielded Molded Inductor 28A 1.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2563-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2563-6-ND
Fixed Inductors 308-2563-6-ND
1µH Shielded Molded Inductor 28A 1.9mOhm Max Nonstandard

1µH Shielded Molded Inductor 28A 1.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2563-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2563-1-ND
Fixed Inductors 308-2563-1-ND
1µH Shielded Molded Inductor 28A 1.9mOhm Max Nonstandard

1µH Shielded Molded Inductor 28A 1.9mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-2563-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

CMF Series 10 MilliHenry (mH) Inductance Common Mode Inductor - CMF23V-103231 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 10000 microH
View Details
2 suppliers
Inductor and Choke - 841-CZB1JGTTD102P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
View Details
2 suppliers
Common Mode Chokes - 486-3171-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
SMD 250MHz Inductor and Choke - 71-0402CS-2N2XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0022 microH
Inductance Tolerance 2 (+/- %)
View Details