Sumida America Components Inc. Fixed Inductors 104CDMCDDS-R47MC

Description
470nH Shielded Molded Inductor 34A 1.8mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Shielded Molded Inductor 34A 1.8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-104CDMCDDS-R47MCTR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Molded Inductor 34A 1.8mOhm Max Nonstandard

470nH Shielded Molded Inductor 34A 1.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-104CDMCDDS-R47MCCT-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Molded Inductor 34A 1.8mOhm Max Nonstandard

470nH Shielded Molded Inductor 34A 1.8mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-104CDMCDDS-R47MCTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT44-4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 8.06 to ? microH
Rated DC Current 4800 milliamps
View Details
4 suppliers
Adjustable Inductors - 1956-JLC02E030TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 90
View Details