Sumida America Components Inc. Fixed Inductors 104CDMCCDS-R47MC

Description
470nH Shielded Molded Inductor 28A 1.7mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Shielded Molded Inductor 28A 1.7mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2511-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2511-6-ND
Fixed Inductors 308-2511-6-ND
470nH Shielded Molded Inductor 28A 1.7mOhm Max Nonstandard

470nH Shielded Molded Inductor 28A 1.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2511-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2511-2-ND
Fixed Inductors 308-2511-2-ND
470nH Shielded Molded Inductor 28A 1.7mOhm Max Nonstandard

470nH Shielded Molded Inductor 28A 1.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2511-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2511-1-ND
Fixed Inductors 308-2511-1-ND
470nH Shielded Molded Inductor 28A 1.7mOhm Max Nonstandard

470nH Shielded Molded Inductor 28A 1.7mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-2511-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3124-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 3631A101KT-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details