8.2µH Shielded Molded Inductor 8.3A 27mOhm Max Nonstandard
8.2µH Shielded Molded Inductor 8.3A 27mOhm Max Nonstandard
8.2µH Shielded Molded Inductor 8.3A 27mOhm Max Nonstandard
FIXED IND 8.2UH 8.3A 27MOHM SMD
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 308-2506-2-ND | 104CDMCCDS-8R2MC |
| Product Name | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Core Material | Metal | Metal |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |