Sumida America Components Inc. Fixed Inductors 104CDMCCDS-100MC

Description
10µH Shielded Molded Inductor 7.5A 30mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Molded Inductor 7.5A 30mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2494-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2494-2-ND
Fixed Inductors 308-2494-2-ND
10µH Shielded Molded Inductor 7.5A 30mOhm Max Nonstandard

10µH Shielded Molded Inductor 7.5A 30mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2494-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2494-6-ND
Fixed Inductors 308-2494-6-ND
10µH Shielded Molded Inductor 7.5A 30mOhm Max Nonstandard

10µH Shielded Molded Inductor 7.5A 30mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2494-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2494-1-ND
Fixed Inductors 308-2494-1-ND
10µH Shielded Molded Inductor 7.5A 30mOhm Max Nonstandard

10µH Shielded Molded Inductor 7.5A 30mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-2494-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-22N 0402DC-22NXJRW , 0402DC-22NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-J565JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - KQ0805TTE68NG - 1150804-KQ0805TTE68NG - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details
2 suppliers