Sumida America Components Inc. Fixed Inductors 0840CDMCCDS-5R6MC

Description
5.6µH Shielded Molded Inductor 7A 26.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
5.6µH Shielded Molded Inductor 7A 26.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-0840CDMCCDS-5R6MCTR-ND - DigiKey
Thief River Falls, MN, United States
5.6µH Shielded Molded Inductor 7A 26.5mOhm Max Nonstandard

5.6µH Shielded Molded Inductor 7A 26.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-0840CDMCCDS-5R6MCCT-ND - DigiKey
Thief River Falls, MN, United States
5.6µH Shielded Molded Inductor 7A 26.5mOhm Max Nonstandard

5.6µH Shielded Molded Inductor 7A 26.5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-0840CDMCCDS-5R6MCTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-421 0402AF-421XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0500 ohms
View Details
4 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3128-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details