Sumida America Components Inc. Fixed Inductors 0830CDMCCDS-R33MC

Description
330nH Shielded Molded Inductor 25A 2.6mOhm Max Nonstandard
Request a Quote Datasheet
Description
330nH Shielded Molded Inductor 25A 2.6mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-0830CDMCCDS-R33MCTR-ND - DigiKey
Thief River Falls, MN, United States
330nH Shielded Molded Inductor 25A 2.6mOhm Max Nonstandard

330nH Shielded Molded Inductor 25A 2.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-0830CDMCCDS-R33MCCT-ND - DigiKey
Thief River Falls, MN, United States
330nH Shielded Molded Inductor 25A 2.6mOhm Max Nonstandard

330nH Shielded Molded Inductor 25A 2.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-0830CDMCCDS-R33MCDKR-ND - DigiKey
Thief River Falls, MN, United States
330nH Shielded Molded Inductor 25A 2.6mOhm Max Nonstandard

330nH Shielded Molded Inductor 25A 2.6mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-0830CDMCCDS-R33MCTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-2N0 0402CT-2N0XJRW , 0402CT-2N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0805-J103JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KQ0805TTER47J - 979207-KQ0805TTER47J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details