Sumida America Components Inc. Fixed Inductors 0830CDMCCDS-6R8MC

Description
6.8µH Shielded Molded Inductor 6A 43mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Shielded Molded Inductor 6A 43mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-0830CDMCCDS-6R8MCCT-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Molded Inductor 6A 43mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 6A 43mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-0830CDMCCDS-6R8MCTR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Molded Inductor 6A 43mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 6A 43mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-0830CDMCCDS-6R8MCDKR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Molded Inductor 6A 43mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 6A 43mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-0830CDMCCDS-6R8MCCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DF Ferrite Chip Inductors - 0402DF-300 0402DF-300XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 47.4 to ? microH
Rated DC Current 2800 milliamps
View Details
3 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3143-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers