Sumida America Components Inc. Fixed Inductors 0640CDMCCDS-2R2MC

Description
2.2µH Shielded Molded Inductor 12A 10.8mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Molded Inductor 12A 10.8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-0640CDMCCDS-2R2MCCT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Molded Inductor 12A 10.8mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 12A 10.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-0640CDMCCDS-2R2MCTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Molded Inductor 12A 10.8mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 12A 10.8mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-0640CDMCCDS-2R2MCCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-2N0 016008C-2N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Inductor, 10Mh, 12.5A, +50%, -20%; Product Range Triad Magnetics - 94F8643 - Newark, An Avnet Company
Specs
Inductance Range 10000 microH
Inductance Tolerance -20 to 50 (+/- %)
DCR 0.1000 ohms
View Details
Fixed Inductors - 486-5696-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details