Sumida America Components Inc. Fixed Inductors 0630CDMCDDS-3R3MC

Description
3.3µH Shielded Molded Inductor 8.4A 22mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Molded Inductor 8.4A 22mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2482-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2482-6-ND
Fixed Inductors 308-2482-6-ND
3.3µH Shielded Molded Inductor 8.4A 22mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 8.4A 22mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2482-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2482-2-ND
Fixed Inductors 308-2482-2-ND
3.3µH Shielded Molded Inductor 8.4A 22mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 8.4A 22mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2482-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2482-1-ND
Fixed Inductors 308-2482-1-ND
3.3µH Shielded Molded Inductor 8.4A 22mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 8.4A 22mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-2482-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Carbonyl Powder
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-5N6 0402CS-5N6XJRW , 0402CS-5N6XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 237-FIT106-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
600uH 20A Inductor and Choke - 839-DKIP-0329-20D6 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 600 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers