Sumida America Components Inc. Fixed Inductors 0630CDMCCDS-R33MC

Description
330nH Shielded Molded Inductor 21A 3.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
330nH Shielded Molded Inductor 21A 3.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2471-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2471-2-ND
Fixed Inductors 308-2471-2-ND
330nH Shielded Molded Inductor 21A 3.5mOhm Max Nonstandard

330nH Shielded Molded Inductor 21A 3.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2471-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2471-1-ND
Fixed Inductors 308-2471-1-ND
330nH Shielded Molded Inductor 21A 3.5mOhm Max Nonstandard

330nH Shielded Molded Inductor 21A 3.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2471-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2471-6-ND
Fixed Inductors 308-2471-6-ND
330nH Shielded Molded Inductor 21A 3.5mOhm Max Nonstandard

330nH Shielded Molded Inductor 21A 3.5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-2471-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-1N0 0402CS-1N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0730 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 486-3100-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details